Status: | Unknown |
---|---|
Series: | W4S-3 Series |
RoHS: | Compliant |
Sensing Range Max | 5m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | W4S-3 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No |
RoHS Compliant | Yes |
Sick Photoelectric Sensor PNP 3mm 500us 30VDC 100mA IP67 W4S-3 | Distrelec |
Photoelectric Sensor, Retro-Reflctv, Autocollimation,0-3 m,650 nm, PNP, Conn M8,4Pin | SICK WLG4S-3P2232 | RS Americas |
Photoelectric Sensor, 5M, 30Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a WLG4S-3P2232?
Additional datasheets, footprints and schematics for WLG4S-3P2232 are listed on our Part Details page. You can also find images and similar parts to WLG4S-3P2232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLG4S-3P2232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLG4S-3P2232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLG4S-3P2232 fall under?
The WLG4S-3P2232 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to WLG4S-3P2232 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLG4S-3P2232 you can contact the distributor directly for product support, shipping queries etc.
Is the WLG4S-3P2232 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WLG4S-3P2232 have stock available?
Authorised distributors including Distrelec, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WLG4S-3P2232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLG4S-3P2232 often in real-time on the comparison pages.
What if I can't find stock of WLG4S-3P2232?
You can fill out our help required form which you can use to request a quote for WLG4S-3P2232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.