WLCA2G Part Information

Details for WLCA2G by Omron

Switches & Relays>Switches>Limit Switches & Detector Switches

Featured Distributor

Farnell
Farnell

WLCA2G

Buy Now
Pricing
BreakPrice
143.1900
Stock Information
Available in stock: 9
Additional stock arrives in: weeks
Details
Manufacturer: Omron

Part Downloads

Part Specifications

Limit Switch Actuator Roller Lever
Contact Configuration 1NO
Contact Current AC Max 10A
Contact Voltage AC Max 500V
Operating Force Max 13.34N
Product Range WL Series
Contact Current DC Max 10A
Contact Voltage DC Max 250V
Actuator Type Roller Lever
Contact Current Rating 10A
External Depth 40mm
External Length / Height 94.1mm
External Width 39.9mm
Fixing Centres LxW 58.7 x 30.2
IP / NEMA Rating IP67
No. of Electrical Operations 800000
No. of Mechanical Operations 15000000
Operating Force 13.34N
Operating Temperature Max 80°C
Operating Temperature Min -5°C
Switch Terminals Screw
Thermal Current Rating 10A

Frequently Asked Questions

Where can I find additional details, specifications and documents for a WLCA2G?

Additional datasheets, footprints and schematics for WLCA2G are listed in our Part Details tab. You can also find the WLCA2G image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WLCA2G in the Pricing & Inventory tab next to part details. You can view WLCA2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WLCA2G fall under?

The WLCA2G is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to WLCA2G when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WLCA2G you can contact the distributor directly for product support, shipping queries etc.

Is the WLCA2G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WLCA2G have stock available?

There is no stock from authorised distributors for WLCA2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WLCA2G often in real-time on the comparison pages.

What if I can't find stock of WLCA2G?

You can fill out our help required form which you can use to request a quote for WLCA2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for WLCA2G

Loading...
Loading Results for WLCA2G
We use cookies to improve your experience. See our privacy policy.
Okay