Status: | Unknown |
---|---|
Series: | WL-N Series |
RoHS: | Unknown |
Prices starting from US$79.17
Limit Switch Actuator | Roller Lever |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Operating Force Max | 13.34N |
Product Range | WL-N Series |
Limit Switch, Roller Lever, R38 mm, 1/2-14NPT, IP67, WL Series | Omron Automation WLCA2-TS-N | RS Americas |
Limit Switch, Spdt, 10A, 500Vac | Newark Electronics |
LIMIT SWITCH, SPDT, 10A, 500VAC | element14 |
LIMIT SW,ROLLER LEVER | Avnet America |
Limit Switches LIMIT SWITCH ROLLER LEVER | Sager |
Where can I find additional details, specifications and documents for a WLCA2-TS-N?
Additional datasheets, footprints and schematics for WLCA2-TS-N are listed on our Part Details page. You can also find images and similar parts to WLCA2-TS-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLCA2-TS-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLCA2-TS-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLCA2-TS-N fall under?
The WLCA2-TS-N is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to WLCA2-TS-N when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLCA2-TS-N you can contact the distributor directly for product support, shipping queries etc.
Is the WLCA2-TS-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLCA2-TS-N have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for WLCA2-TS-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLCA2-TS-N often in real-time on the comparison pages.
What if I can't find stock of WLCA2-TS-N?
You can fill out our help required form which you can use to request a quote for WLCA2-TS-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.