Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$26.32
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$21.10
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$15.07
|
-
|
Buy Now | |
Symmetry Electronics
from US$15.26
|
-
|
Buy Now | |
TTI Europe
from US$4.02
|
-
|
Buy Now | |
Richardson RFPD
from US$2.56
|
-
|
Buy Now | |
Sager
from US$2.50
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Antenna Case Size | 3.2mm x 1.6mm x 0.5mm |
---|---|
Centre Frequency 1 | 2.45GHz |
Centre Frequency 2 | 5.5GHz |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
WLA.10 Wi-Fi Dual Band 2.4GHz/5.8GHz | Rapid Electronics |
Wla.10 Rohs Compliant: Yes |Taoglas WLA.10 | Newark Electronics |
WLA.10 Wi-Fi Dual Band 2.4GHz/5.8GHz 3.2*1.6*0.5mm Chip Antenna | Symmetry Electronics |
2.4/5.8GHZ SMD ANTENNA | TTI Europe |
ANTENNA UNIT | Richardson RFPD |
SMD ANTENNA, WI-FI, 2.45/5.5GHZ | Farnell |
2in1 Ceramic Loop Antenna | Avnet America |
Where can I find additional details, specifications and documents for a WLA.10?
Additional datasheets, footprints and schematics for WLA.10 are listed on our Part Details page. You can also find images and similar parts to WLA.10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLA.10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLA.10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLA.10 fall under?
The WLA.10 is listed under Taoglas Parts.
Can I view similar or alternative parts?
You can view similar parts to WLA.10 when available in the Taoglas Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLA.10 you can contact the distributor directly for product support, shipping queries etc.
Is the WLA.10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLA.10 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Symmetry Electronics and TTI Europe have stock available or on a lead time for WLA.10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLA.10 often in real-time on the comparison pages.
What if I can't find stock of WLA.10?
You can fill out our help required form which you can use to request a quote for WLA.10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.