Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
No stock
|
Buy Now | |
Distrelec
from US$5.59
|
5,929
in stock
|
Buy Now | |
Richardson RFPD
from US$1.88
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$23.92
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$19.20
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$13.50
|
-
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Symmetry Electronics
from US$14.17
|
-
|
Buy Now | |
TTI Europe
from US$1.81
|
-
|
Buy Now | |
Sager
from US$1.84
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Centre Frequency | 2.45GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 0.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Taoglas Wi-Fi Antenna, 2.5 dBi, 3.2mm, SMD | Distrelec |
ANTENNA UNIT | Richardson RFPD |
Antennas WLA.01 2.4GHz Ceramic SMD Loop Antenna | Rapid Electronics |
Rf/Microwave Antenna, 2400Mhz Min, 2500Mhz Max Rohs Compliant: Yes |Taoglas WLA.01 | Newark Electronics |
WLA.01 2.4GHz Ceramic SMD Loop Antenna | Future Electronics |
2.4GHZ SMD ANTENNA | TTI Europe |
ANTENNA, WLAN/WIFI/ZIGBEE, 2.45GHZ | Farnell |
Chip Antenna Linear 1 Band 50 Ohm 2500MHz 1dBi 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a WLA.01?
Additional datasheets, footprints and schematics for WLA.01 are listed on our Part Details page. You can also find images and similar parts to WLA.01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLA.01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLA.01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLA.01 fall under?
The WLA.01 is listed under Taoglas Parts.
Can I view similar or alternative parts?
You can view similar parts to WLA.01 when available in the Taoglas Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLA.01 you can contact the distributor directly for product support, shipping queries etc.
Is the WLA.01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLA.01 have stock available?
Authorised distributors including Distrelec, Richardson RFPD, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for WLA.01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLA.01 often in real-time on the comparison pages.
What if I can't find stock of WLA.01?
You can fill out our help required form which you can use to request a quote for WLA.01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.