Status: | Unknown |
---|---|
Series: | W9-3 Series |
RoHS: | Compliant |
Sensing Range Max | 5m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | W9-3 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No SVHC |
RoHS Compliant | Yes |
Photoelectric RetroReflective Sensor, Autocolimtn, PNP, Teach Btn,0m- 3m, Red, M8 | SICK WL9-3P2232 | RS Americas |
Photoelectric Sensor, 5M, 30Vdc | Newark Electronics |
Sick Small Photoelectric Sensor PNP 5m 500us 30V 100mA IP66 / IP67 / IP69K W9 | Distrelec |
Where can I find additional details, specifications and documents for a WL9-3P2232?
Additional datasheets, footprints and schematics for WL9-3P2232 are listed on our Part Details page. You can also find images and similar parts to WL9-3P2232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL9-3P2232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL9-3P2232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL9-3P2232 fall under?
The WL9-3P2232 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL9-3P2232 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL9-3P2232 you can contact the distributor directly for product support, shipping queries etc.
Is the WL9-3P2232 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL9-3P2232 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for WL9-3P2232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL9-3P2232 often in real-time on the comparison pages.
What if I can't find stock of WL9-3P2232?
You can fill out our help required form which you can use to request a quote for WL9-3P2232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.