Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 22m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | SPDT Relay |
Product Range | - |
Connection Method | M16 Connector |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 240V |
SVHC | No SVHC (15-Jan-2018) |
Sensor, Relay, Sr 22m, PNP NPN | RS |
Photoelectric Sensor, 22M, 240V | Newark Electronics |
SENSOR, 22M, M16, SPDT RELAY | element14 |
Sick Retro-Reflective Optical Sensor Relay, 1 Changeover Contact 22m 10ms 250V 4A IP67 W34 | Distrelec |
Where can I find additional details, specifications and documents for a WL34-R240?
Additional datasheets, footprints and schematics for WL34-R240 are listed on our Part Details page. You can also find images and similar parts to WL34-R240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL34-R240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL34-R240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL34-R240 fall under?
The WL34-R240 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL34-R240 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL34-R240 you can contact the distributor directly for product support, shipping queries etc.
Is the WL34-R240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL34-R240 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for WL34-R240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL34-R240 often in real-time on the comparison pages.
What if I can't find stock of WL34-R240?
You can fill out our help required form which you can use to request a quote for WL34-R240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.