Status: | Unknown |
---|---|
Series: | W2S-2 Series |
RoHS: | Compliant |
Sensing Range Max | 1.2m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | W2S-2 Series |
Connection Method | M8 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No |
RoHS Compliant | Yes |
Photoelectric Sensor, Retroreflective, Rectangular,0m-0.55 m, Red Light,640 nm, PNP | SICK WL2S-2P3230 | RS Americas |
Photoelectric Sensor, 1.2M, 30Vdc | Newark Electronics |
Sick Photoelectric Sensor PNP 1.2m 500us 30VDC 50mA IP67 W2S-2 | Distrelec |
Where can I find additional details, specifications and documents for a WL2S-2P3230?
Additional datasheets, footprints and schematics for WL2S-2P3230 are listed on our Part Details page. You can also find images and similar parts to WL2S-2P3230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL2S-2P3230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL2S-2P3230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL2S-2P3230 fall under?
The WL2S-2P3230 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL2S-2P3230 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL2S-2P3230 you can contact the distributor directly for product support, shipping queries etc.
Is the WL2S-2P3230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL2S-2P3230 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for WL2S-2P3230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL2S-2P3230 often in real-time on the comparison pages.
What if I can't find stock of WL2S-2P3230?
You can fill out our help required form which you can use to request a quote for WL2S-2P3230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.