Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 13.5m |
---|---|
Sensing Method | Retroreflective |
Sensor Output | PNP |
Product Range | - |
Connection Method | Cable |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 43mm |
External Length / Height | 60mm |
External Width | 20mm |
Frequency Response Max | 700Hz |
IP / NEMA Rating | IP67 |
Lead Length | 2m |
Operating Frequency | 700Hz |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Output Current Max | 100mA |
Sensing Distance Max | 8m |
Sensing Distance Min | 0.01m |
Sensing Range | 10mm to 600mm |
Sensor Input | Optical |
Supply Voltage Range DC | 10V to 30V |
Photoswitch, Pol Reflex, Pnp | Newark Electronics |
PHOTOSWITCH, POL REFLEX, PNP | Farnell |
Where can I find additional details, specifications and documents for a WL250-P132?
Additional datasheets, footprints and schematics for WL250-P132 are listed on our Part Details page. You can also find images and similar parts to WL250-P132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL250-P132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL250-P132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL250-P132 fall under?
The WL250-P132 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WL250-P132 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL250-P132 you can contact the distributor directly for product support, shipping queries etc.
Is the WL250-P132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL250-P132 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for WL250-P132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL250-P132 often in real-time on the comparison pages.
What if I can't find stock of WL250-P132?
You can fill out our help required form which you can use to request a quote for WL250-P132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.