Status: | Unknown |
---|---|
Series: | WiLink WL 1837MOD |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.1 |
---|---|
Supply Voltage Min | 2.9V |
Supply Voltage Max | 4.8V |
Signal Range Max | - |
Data Rate | 100Mbps |
Bluetooth Class | - |
Receive Sensitivity | -92.2dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | WiLink WL 1837MOD |
SVHC | No SVHC (27-Jun-2018) |
Bluetooth Module, V4.1, 100Mbps | Newark Electronics |
BLUETOOTH MODULE, V4.1, 100MBPS | element14 |
WiLink™ 8 industrial dual band, 2x2 MIMO Wi-Fi®, Bluetooth® & Bluetooth Smart module | Texas Instruments |
Where can I find additional details, specifications and documents for a WL1837MODGIMOCT .?
Additional datasheets, footprints and schematics for WL1837MODGIMOCT . are listed on our Part Details page. You can also find images and similar parts to WL1837MODGIMOCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL1837MODGIMOCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL1837MODGIMOCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL1837MODGIMOCT . fall under?
The WL1837MODGIMOCT . is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to WL1837MODGIMOCT . when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL1837MODGIMOCT . you can contact the distributor directly for product support, shipping queries etc.
Is the WL1837MODGIMOCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL1837MODGIMOCT . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for WL1837MODGIMOCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL1837MODGIMOCT . often in real-time on the comparison pages.
What if I can't find stock of WL1837MODGIMOCT .?
You can fill out our help required form which you can use to request a quote for WL1837MODGIMOCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.