Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$49.00 |
210
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | TI Sitara Platform Development Boards |
Kit Contents | Evaluation Board with WL1837MOD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | WLAN/Bluetooth 4.1 Module Dual Mode BLE 5GHz SISO/2.4GHz MIMO Chip Antenna 100pin Card 2.9-4.8V |
WiLink&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a WL1837MODCOM8I?
Additional datasheets, footprints and schematics for WL1837MODCOM8I are listed on our Part Details page. You can also find images and similar parts to WL1837MODCOM8I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL1837MODCOM8I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL1837MODCOM8I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL1837MODCOM8I fall under?
The WL1837MODCOM8I is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to WL1837MODCOM8I when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL1837MODCOM8I you can contact the distributor directly for product support, shipping queries etc.
Is the WL1837MODCOM8I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL1837MODCOM8I have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for WL1837MODCOM8I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL1837MODCOM8I often in real-time on the comparison pages.
What if I can't find stock of WL1837MODCOM8I?
You can fill out our help required form which you can use to request a quote for WL1837MODCOM8I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.