Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | TI Sitara Platform Development Boards |
Kit Contents | Evaluation Board with WL1835MOD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | WLAN/Bluetooth Module Dual Mode BLE 2.4GHz SISO/MIMO Chip Antenna 100pin Card 2.9V-4.8V Supply |
WiLink&trade | Texas Instruments |
WiFi Dev Kit - 802.11, WL1835MODCOM8B | RS |
Plug-In Card, 2.4Ghz Wifi/Ble Module | Newark Electronics |
Where can I find additional details, specifications and documents for a WL1835MODCOM8B?
Additional datasheets, footprints and schematics for WL1835MODCOM8B are listed on our Part Details page. You can also find images and similar parts to WL1835MODCOM8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL1835MODCOM8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL1835MODCOM8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL1835MODCOM8B fall under?
The WL1835MODCOM8B is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to WL1835MODCOM8B when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL1835MODCOM8B you can contact the distributor directly for product support, shipping queries etc.
Is the WL1835MODCOM8B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL1835MODCOM8B have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for WL1835MODCOM8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL1835MODCOM8B often in real-time on the comparison pages.
What if I can't find stock of WL1835MODCOM8B?
You can fill out our help required form which you can use to request a quote for WL1835MODCOM8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.