Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Lamp Style | Reflector |
---|---|
Lamp Base Type | E26 / MES |
LED Color | Warm White |
CCT | 3000K |
Dimmable | Dimmable |
Beam Angle | 25° |
Luminous Flux | 960lm |
Power Rating | 17W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a WL-L17PAR38-W30NF-P?
Additional datasheets, footprints and schematics for WL-L17PAR38-W30NF-P are listed on our Part Details page. You can also find images and similar parts to WL-L17PAR38-W30NF-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-L17PAR38-W30NF-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-L17PAR38-W30NF-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-L17PAR38-W30NF-P fall under?
The WL-L17PAR38-W30NF-P is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Domestic LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to WL-L17PAR38-W30NF-P when available in the Domestic LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-L17PAR38-W30NF-P you can contact the distributor directly for product support, shipping queries etc.
Is the WL-L17PAR38-W30NF-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-L17PAR38-W30NF-P have stock available?
There is no stock from authorised distributors for WL-L17PAR38-W30NF-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-L17PAR38-W30NF-P often in real-time on the comparison pages.
What if I can't find stock of WL-L17PAR38-W30NF-P?
You can fill out our help required form which you can use to request a quote for WL-L17PAR38-W30NF-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.