Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Lamp Base Type | Edison Screw / E26 |
---|---|
LED Color | Warm White |
Bulb Size | - |
Power Rating | 7W |
Wavelength Typ | - |
Luminous Intensity | - |
Supply Voltage | 120V |
Beam Angle | 120° |
CCT | 2800K |
Led Bulb, Edison Screw/E26, Warm White, 7W | Newark Electronics |
Where can I find additional details, specifications and documents for a WL-L07A19-W27?
Additional datasheets, footprints and schematics for WL-L07A19-W27 are listed on our Part Details page. You can also find images and similar parts to WL-L07A19-W27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-L07A19-W27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-L07A19-W27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-L07A19-W27 fall under?
The WL-L07A19-W27 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to WL-L07A19-W27 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-L07A19-W27 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-L07A19-W27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL-L07A19-W27 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WL-L07A19-W27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-L07A19-W27 often in real-time on the comparison pages.
What if I can't find stock of WL-L07A19-W27?
You can fill out our help required form which you can use to request a quote for WL-L07A19-W27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.