Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Lamp Base Type | E12 / CES |
---|---|
LED Color | Warm White |
Power Rating | 4W |
Supply Voltage | 120V |
CCT | 2800K |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a WL-L04CA10-W27?
Additional datasheets, footprints and schematics for WL-L04CA10-W27 are listed on our Part Details page. You can also find images and similar parts to WL-L04CA10-W27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-L04CA10-W27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-L04CA10-W27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-L04CA10-W27 fall under?
The WL-L04CA10-W27 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to WL-L04CA10-W27 when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-L04CA10-W27 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-L04CA10-W27 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-L04CA10-W27 have stock available?
There is no stock from authorised distributors for WL-L04CA10-W27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-L04CA10-W27 often in real-time on the comparison pages.
What if I can't find stock of WL-L04CA10-W27?
You can fill out our help required form which you can use to request a quote for WL-L04CA10-W27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.