Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Illumination Color | White |
---|---|
Input Voltage | 24VDC |
Input Power | 2.64W |
IP Rating | IP67 |
CCT | 15000K |
LED Color | White |
Luminous Flux @ Max | 156lm |
RoHS Compliant | Yes |
Led Strip, 2.64W, 156Lm, White | Newark Electronics |
Where can I find additional details, specifications and documents for a WL-BFL645-DW24?
Additional datasheets, footprints and schematics for WL-BFL645-DW24 are listed on our Part Details page. You can also find images and similar parts to WL-BFL645-DW24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-BFL645-DW24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-BFL645-DW24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-BFL645-DW24 fall under?
The WL-BFL645-DW24 is listed under LED Lighting Components > LED Strip & Tape Lighting.
Can I view similar or alternative parts?
You can view similar parts to WL-BFL645-DW24 when available in the LED Strip & Tape Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-BFL645-DW24 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-BFL645-DW24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-BFL645-DW24 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for WL-BFL645-DW24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-BFL645-DW24 often in real-time on the comparison pages.
What if I can't find stock of WL-BFL645-DW24?
You can fill out our help required form which you can use to request a quote for WL-BFL645-DW24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.