Status: | Unknown |
---|---|
Series: | WL Series |
RoHS: | Unknown |
Prices starting from US$132.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$132.00
|
No stock
|
Buy Now |
Light Strip Length | 23mm |
---|---|
No. of LEDs | 1LEDs |
Illumination Color | White |
Input Voltage | 12VDC |
Input Power | 240mW |
IP Rating | IP67 |
Product Range | WL Series |
CCT | 15000K |
Power Rating | 240mW |
Supply Voltage | 12V |
Led Mod 1Led 12V White .24W |Wamco WL-BFL125-DW12 | Newark Electronics |
Where can I find additional details, specifications and documents for a WL-BFL125-DW12?
Additional datasheets, footprints and schematics for WL-BFL125-DW12 are listed on our Part Details page. You can also find images and similar parts to WL-BFL125-DW12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-BFL125-DW12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-BFL125-DW12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-BFL125-DW12 fall under?
The WL-BFL125-DW12 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.
Can I view similar or alternative parts?
You can view similar parts to WL-BFL125-DW12 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-BFL125-DW12 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-BFL125-DW12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL-BFL125-DW12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WL-BFL125-DW12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-BFL125-DW12 often in real-time on the comparison pages.
What if I can't find stock of WL-BFL125-DW12?
You can fill out our help required form which you can use to request a quote for WL-BFL125-DW12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.