Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | GU24 and E26 lamp base types |
---|---|
Lamp Socket Size | - |
Accessory Type | Socket Adapter |
Product Range | - |
Lamp Base Type | E26 / MES |
Power Rating | 660W |
Supply Voltage | 600V |
Socket Adapter, E26 To Gu24, 600V 660W | Newark Electronics |
SOCKET ADAPTER, E26 TO GU24, 600V 660W | Farnell |
Where can I find additional details, specifications and documents for a WL-ADAPTER E26-GU24?
Additional datasheets, footprints and schematics for WL-ADAPTER E26-GU24 are listed on our Part Details page. You can also find images and similar parts to WL-ADAPTER E26-GU24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-ADAPTER E26-GU24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-ADAPTER E26-GU24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-ADAPTER E26-GU24 fall under?
The WL-ADAPTER E26-GU24 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to WL-ADAPTER E26-GU24 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-ADAPTER E26-GU24 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-ADAPTER E26-GU24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL-ADAPTER E26-GU24 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WL-ADAPTER E26-GU24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-ADAPTER E26-GU24 often in real-time on the comparison pages.
What if I can't find stock of WL-ADAPTER E26-GU24?
You can fill out our help required form which you can use to request a quote for WL-ADAPTER E26-GU24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.