Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.58
|
No stock
|
Buy Now |
Supply Voltage | 115VAC |
---|---|
Lamp Base Type | Wire Leaded |
Current Rating | 600µA |
RoHS Compliant | Yes |
Neon Lamp, T-1 3/4, Wireleaded, Orange | Newark Electronics |
Where can I find additional details, specifications and documents for a WL-A9A?
Additional datasheets, footprints and schematics for WL-A9A are listed on our Part Details page. You can also find images and similar parts to WL-A9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-A9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-A9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-A9A fall under?
The WL-A9A is listed under Lighting Products > Lamps & Tubes > Neon Lamps.
Can I view similar or alternative parts?
You can view similar parts to WL-A9A when available in the Neon Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-A9A you can contact the distributor directly for product support, shipping queries etc.
Is the WL-A9A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-A9A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WL-A9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-A9A often in real-time on the comparison pages.
What if I can't find stock of WL-A9A?
You can fill out our help required form which you can use to request a quote for WL-A9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.