WL-2191U1-6V Panel Mount Indicators, Bases & Lenses by Wamco Inc

PANEL MOUNT INDICATOR LED 7.87MM RED 6V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.93


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.93
-
Buy Now
Logo for RS Americas RS Americas US$3.47
-
Buy Now
Logo for element14 element14 US$3.16
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Mounting Hole Dia 7.87mm
LED Color Red
Forward Current If 20mA
Forward Voltage 6V
Packaging Each
Lens Style Dome

Alternative Descriptions

Panel Mount Indicator, Led, 7.87Mm, Red, 6V | Newark Electronics
LED Indicators5V-6V | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WL-2191U1-6V?

Additional datasheets, footprints and schematics for WL-2191U1-6V are listed on our Part Details page. You can also find images and similar parts to WL-2191U1-6V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WL-2191U1-6V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-2191U1-6V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WL-2191U1-6V fall under?

The WL-2191U1-6V is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to WL-2191U1-6V when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WL-2191U1-6V you can contact the distributor directly for product support, shipping queries etc.

Is the WL-2191U1-6V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WL-2191U1-6V have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for WL-2191U1-6V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WL-2191U1-6V often in real-time on the comparison pages.

What if I can't find stock of WL-2191U1-6V?

You can fill out our help required form which you can use to request a quote for WL-2191U1-6V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay