WL-2059 Lamps & Tubes by Wamco Inc

HALOGEN LAMP, T-2 3/4, BA9S, 10W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.72

Distributor Stock
Logo for Newark
Newark
from US$5.48
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.72
-
Buy Now

Specifications

Supply Voltage 12V
Power Rating 10W
Length 31mm
Lamp Base Type BA9s
Reflector Dia 8mm
RoHS Compliant Yes

Alternative Descriptions

Halogen Lamp, T-2 3/4, Ba9S, 10W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WL-2059?

Additional datasheets, footprints and schematics for WL-2059 are listed on our Part Details page. You can also find images and similar parts to WL-2059 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WL-2059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-2059 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WL-2059 fall under?

The WL-2059 is listed under Lighting Products > Lamps & Tubes > Halogen Lamps.

Can I view similar or alternative parts?

You can view similar parts to WL-2059 when available in the Halogen Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WL-2059 you can contact the distributor directly for product support, shipping queries etc.

Is the WL-2059 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for WL-2059 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WL-2059.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WL-2059 often in real-time on the comparison pages.

What if I can't find stock of WL-2059?

You can fill out our help required form which you can use to request a quote for WL-2059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay