Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Operating Voltage | 12V |
Mounting Hole Dia | 8mm |
Forward Current If | 17mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | IP67 |
Packaging | Each |
Product Range | - |
Panel Mount Indicator, Led, 8Mm, Yellow, 12V | Newark Electronics |
LED Indicators12V | Relay Specialties |
Where can I find additional details, specifications and documents for a WL-19091252?
Additional datasheets, footprints and schematics for WL-19091252 are listed on our Part Details page. You can also find images and similar parts to WL-19091252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-19091252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-19091252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-19091252 fall under?
The WL-19091252 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to WL-19091252 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-19091252 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-19091252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL-19091252 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for WL-19091252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-19091252 often in real-time on the comparison pages.
What if I can't find stock of WL-19091252?
You can fill out our help required form which you can use to request a quote for WL-19091252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.