Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | BA9s |
---|---|
LED Color | Red |
Bulb Size | T-3 1/4 |
Wavelength Typ | 630nm |
Luminous Intensity | 2.4cd |
Supply Voltage | 130V |
Current Rating | 5A |
RoHS Compliant | Yes |
Led Bulb, Ba9S, Red, T-3 1/4 | Newark Electronics |
Based LEDs | Relay Specialties |
Where can I find additional details, specifications and documents for a WL-18626130?
Additional datasheets, footprints and schematics for WL-18626130 are listed on our Part Details page. You can also find images and similar parts to WL-18626130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-18626130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-18626130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-18626130 fall under?
The WL-18626130 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to WL-18626130 when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-18626130 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-18626130 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-18626130 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Relay Specialties have stock available or on a lead time for WL-18626130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-18626130 often in real-time on the comparison pages.
What if I can't find stock of WL-18626130?
You can fill out our help required form which you can use to request a quote for WL-18626130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.