Status: | Unknown |
---|---|
Series: | 1052C Series |
RoHS: | Compliant |
Supply Voltage | 115VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | Green |
Mounting Hole Dia | 12.7mm |
Lens Shape | Round with Flat Top |
Current Rating | 1.5mA |
Product Range | 1052C Series |
RoHS Compliant | Yes |
Neon Indicator, 115Vac, 1.5Ma, Green | Newark Electronics |
Pilot Lights-Indicators | Relay Specialties |
Where can I find additional details, specifications and documents for a WL-1052C5-12?
Additional datasheets, footprints and schematics for WL-1052C5-12 are listed on our Part Details page. You can also find images and similar parts to WL-1052C5-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL-1052C5-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL-1052C5-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL-1052C5-12 fall under?
The WL-1052C5-12 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to WL-1052C5-12 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL-1052C5-12 you can contact the distributor directly for product support, shipping queries etc.
Is the WL-1052C5-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WL-1052C5-12 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for WL-1052C5-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL-1052C5-12 often in real-time on the comparison pages.
What if I can't find stock of WL-1052C5-12?
You can fill out our help required form which you can use to request a quote for WL-1052C5-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.