Status: | Unknown |
---|---|
Series: | Type K Series |
RoHS: | Unknown |
Prices starting from US$58.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.32
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | - |
Conductor Area CSA | - |
Reel Length (Imperial) | 82.02ft |
Reel Length (Metric) | 25m |
Jacket Colour | Green |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | - |
Jacket Material | Silicone Rubber |
External Diameter | - |
Voltage Rating | - |
Product Range | Type K Series |
SVHC | No SVHC (15-Jan-2018) |
THERMOCOUPLE CABLE, TYPE K, 25M, 7/0.2MM | Farnell |
Where can I find additional details, specifications and documents for a WK-395-D-25M?
Additional datasheets, footprints and schematics for WK-395-D-25M are listed on our Part Details page. You can also find images and similar parts to WK-395-D-25M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WK-395-D-25M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WK-395-D-25M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WK-395-D-25M fall under?
The WK-395-D-25M is listed under Labfacility Parts.
Can I view similar or alternative parts?
You can view similar parts to WK-395-D-25M when available in the Labfacility Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WK-395-D-25M you can contact the distributor directly for product support, shipping queries etc.
Is the WK-395-D-25M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WK-395-D-25M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WK-395-D-25M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WK-395-D-25M often in real-time on the comparison pages.
What if I can't find stock of WK-395-D-25M?
You can fill out our help required form which you can use to request a quote for WK-395-D-25M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.