Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thermocouple Wire Type | JX |
---|---|
Length - Imperial | 656.168ft |
Length - Metric | 200m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.22mm² |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Length | 200m |
Where can I find additional details, specifications and documents for a WJ-241-ANSI X 200M?
Additional datasheets, footprints and schematics for WJ-241-ANSI X 200M are listed on our Part Details page. You can also find images and similar parts to WJ-241-ANSI X 200M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WJ-241-ANSI X 200M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WJ-241-ANSI X 200M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WJ-241-ANSI X 200M fall under?
The WJ-241-ANSI X 200M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WJ-241-ANSI X 200M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WJ-241-ANSI X 200M you can contact the distributor directly for product support, shipping queries etc.
Is the WJ-241-ANSI X 200M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WJ-241-ANSI X 200M have stock available?
There is no stock from authorised distributors for WJ-241-ANSI X 200M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WJ-241-ANSI X 200M often in real-time on the comparison pages.
What if I can't find stock of WJ-241-ANSI X 200M?
You can fill out our help required form which you can use to request a quote for WJ-241-ANSI X 200M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.