WJ-200 Sensors & Transducers by Labfacility

CABLE THERMO EXTN PVC J 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$54.36

Distributor Stock
Logo for Farnell
Farnell
from US$87.07
32
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$54.36
57
in stock
Buy Now
Logo for element14
element14
from US$106.70
33
in stock
Buy Now

Specifications

Thermocouple Wire Type JX
Length - Imperial 328.084ft
Length - Metric 100m
No. of Max Strands x Strand Size 7 x 0.2mm
Wire Gauge 24AWG
Conductor Area CSA 0.22mm²
Product Range -
SVHC No SVHC (15-Jan-2018)
Cable Type Unshielded
Conductor Make-up 7 / 0.2mm
Conductor Material Copper
Core Diameter 0.2mm
External Length / Height 100m
For Use With J Type Thermocouple
Length 100m
No. of Cores 7Core
Reel Length (Imperial) 328.08ft
Reel Length (Metric) 100m
Secondary Insulation Material PVC
Thermocouple Type J

Alternative Descriptions

Thermocouple Cable, Type J, Pvc, 100M | Newark Electronics
CABLE, THERMO, EXTN, PVC, J, 100M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WJ-200?

Additional datasheets, footprints and schematics for WJ-200 are listed on our Part Details page. You can also find images and similar parts to WJ-200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WJ-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WJ-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WJ-200 fall under?

The WJ-200 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to WJ-200 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WJ-200 you can contact the distributor directly for product support, shipping queries etc.

Is the WJ-200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WJ-200 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WJ-200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WJ-200 often in real-time on the comparison pages.

What if I can't find stock of WJ-200?

You can fill out our help required form which you can use to request a quote for WJ-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay