Status: | Unknown |
---|---|
Series: | Type J Series |
RoHS: | Unknown |
Thermocouple Wire Type | JX |
---|---|
Length - Imperial | 32.8ft |
Length - Metric | 10m |
No. of Max Strands x Strand Size | Solid |
Wire Gauge | - |
Conductor Area CSA | 0.078mm² |
Product Range | Type J Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Unshielded |
Conductor Make-up | 1 / 0.315mm |
Conductor Material | Copper |
External Diameter | 1.5mm |
For Use With | J Type Thermocouple |
Length | 10m |
Negative Conductor Material | Constantan |
No. of Cores | 2Core |
Operating Temperature Max | 350°C |
Outer Diameter | 1.5mm |
Positive Conductor Material | Iron |
Reel Length (Imperial) | 32ft |
Reel Length (Metric) | 10m |
Secondary Insulation Material | Glass Fibre |
Thermocouple Type | J |
Thermocouple Wire, Type Jx, Solid, 32.8 | Newark Electronics |
CABLE, THERMO, J | element14 |
Where can I find additional details, specifications and documents for a WJ-032/10M (IEC)?
Additional datasheets, footprints and schematics for WJ-032/10M (IEC) are listed on our Part Details page. You can also find images and similar parts to WJ-032/10M (IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WJ-032/10M (IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WJ-032/10M (IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WJ-032/10M (IEC) fall under?
The WJ-032/10M (IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WJ-032/10M (IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WJ-032/10M (IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the WJ-032/10M (IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WJ-032/10M (IEC) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WJ-032/10M (IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WJ-032/10M (IEC) often in real-time on the comparison pages.
What if I can't find stock of WJ-032/10M (IEC)?
You can fill out our help required form which you can use to request a quote for WJ-032/10M (IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.