Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Protocol | - |
Supply Voltage Max | - |
Frequency RF | - |
Module Interface | - |
Kit Features | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 115.2bps |
MODULE, GSM / GPRS / CSD, RS232 | Farnell |
Module, Gsm/Gprs/Csd, Quad Band, Rs232 | Newark Electronics |
Where can I find additional details, specifications and documents for a WIRELESSCOM/G10?
Additional datasheets, footprints and schematics for WIRELESSCOM/G10 are listed on our Part Details page. You can also find images and similar parts to WIRELESSCOM/G10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WIRELESSCOM/G10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WIRELESSCOM/G10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WIRELESSCOM/G10 fall under?
The WIRELESSCOM/G10 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to WIRELESSCOM/G10 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WIRELESSCOM/G10 you can contact the distributor directly for product support, shipping queries etc.
Is the WIRELESSCOM/G10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WIRELESSCOM/G10 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for WIRELESSCOM/G10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WIRELESSCOM/G10 often in real-time on the comparison pages.
What if I can't find stock of WIRELESSCOM/G10?
You can fill out our help required form which you can use to request a quote for WIRELESSCOM/G10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.