Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.97
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.29
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$16.84
|
5
in stock
|
Buy Now | |
element14
from US$18.88
|
5
in stock
|
Buy Now | |
Farnell
from US$19.41
|
5
in stock
|
Buy Now | |
RS Americas
from US$17.24
|
-
|
Buy Now | |
Distrelec
from US$16.97
|
-
|
Buy Now |
Silicone Wire, 18 AWG Wire, Red, 3 Metre | RS |
Wire | Transfer Multisort Elektronik |
Test Lead Wire, 18Awg, Red, 3.05M Rohs Compliant: Yes |Mueller Electric WI-M-18-10-2 | Newark Electronics |
TEST LEAD WIRE, 18AWG, RED, 3.05M | element14 |
Hook-Up Wire,18AWG, BC, Stranded, Red Silicone Jkt,22Amp | Mueller WI-M-18-10-2 | RS Americas |
Mueller Electric Co Stranded Wire Silicone 0.75mm² Copper Red 3m | Distrelec |
Where can I find additional details, specifications and documents for a WI-M-18-10-2?
Additional datasheets, footprints and schematics for WI-M-18-10-2 are listed on our Part Details page. You can also find images and similar parts to WI-M-18-10-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WI-M-18-10-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI-M-18-10-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WI-M-18-10-2 fall under?
The WI-M-18-10-2 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to WI-M-18-10-2 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WI-M-18-10-2 you can contact the distributor directly for product support, shipping queries etc.
Is the WI-M-18-10-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WI-M-18-10-2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for WI-M-18-10-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WI-M-18-10-2 often in real-time on the comparison pages.
What if I can't find stock of WI-M-18-10-2?
You can fill out our help required form which you can use to request a quote for WI-M-18-10-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.