Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$84.72
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.10
|
10
in stock
|
Buy Now | |
RS
from US$84.03
|
7
in stock
|
Buy Now | |
element14
from US$76.72
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$74.56
|
3
in stock
|
Buy Now | |
RS Americas
from US$73.85
|
1
in stock
|
Buy Now | |
Distrelec
from US$70.53
|
-
|
Buy Now |
Jacket Material | Silicone Rubber |
---|---|
Jacket Color | Red |
Wire Gauge | 10AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.62m |
No. of Max Strands x Strand Size | - |
Wire | Transfer Multisort Elektronik |
Silicone Wire, 10 AWG, Red, 7.6 Metres | RS |
HOOK-UP WIRE, 10AWG, RED, 7.62M, PK25 | element14 |
Test Lead Wire, 10Awg, Red, 7.62M Rohs Compliant: Yes |Mueller Electric WI-M-10-25-2 | Newark Electronics |
Hook-Up Wire,10AWG, TC, Stranded, Red Silicone Jkt,45Amp | Mueller WI-M-10-25-2 | RS Americas |
Mueller Electric Co Stranded Wire Silicone 5mm² Tinned Copper Red 7.62m | Distrelec |
Where can I find additional details, specifications and documents for a WI-M-10-25-2?
Additional datasheets, footprints and schematics for WI-M-10-25-2 are listed on our Part Details page. You can also find images and similar parts to WI-M-10-25-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WI-M-10-25-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI-M-10-25-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WI-M-10-25-2 fall under?
The WI-M-10-25-2 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to WI-M-10-25-2 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WI-M-10-25-2 you can contact the distributor directly for product support, shipping queries etc.
Is the WI-M-10-25-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WI-M-10-25-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for WI-M-10-25-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WI-M-10-25-2 often in real-time on the comparison pages.
What if I can't find stock of WI-M-10-25-2?
You can fill out our help required form which you can use to request a quote for WI-M-10-25-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.