WI-M-10-25-0 Cable by Mueller Electric

HOOK-UP WIRE 10AWG BLACK 7.62M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.35

Distributor Stock
Logo for Farnell
Farnell
from US$85.87
7
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$71.67
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$109.16
7
in stock
Buy Now
Logo for element14
element14
from US$76.59
7
in stock
Buy Now
Logo for RS
RS
from US$83.96
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$75.50
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$71.35
-
Buy Now

Specifications

Jacket Material Silicone Rubber
Jacket Color Black
Wire Gauge 10AWG
Conductor Area CSA -
Reel Length (Imperial) 25ft
Reel Length (Metric) 7.62m
No. of Max Strands x Strand Size -

Alternative Descriptions

Wire | Transfer Multisort Elektronik
Hook-Up Wire, 10Awg, Black, 7.62M, Pk25 | Newark Electronics
HOOK-UP WIRE, 10AWG, BLACK, 7.62M, PK25 | element14
Silicone Wire, 10 AWG, Black, 7.6 Metre | RS
Hook-Up Wire,10AWG, TC, Stranded, Black Silicone Jkt,45Amp | Mueller WI-M-10-25-0 | RS Americas
Mueller Electric Co Stranded Wire Silicone 5mm² Tinned Copper Black 7.62m | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WI-M-10-25-0?

Additional datasheets, footprints and schematics for WI-M-10-25-0 are listed on our Part Details page. You can also find images and similar parts to WI-M-10-25-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WI-M-10-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI-M-10-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WI-M-10-25-0 fall under?

The WI-M-10-25-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to WI-M-10-25-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WI-M-10-25-0 you can contact the distributor directly for product support, shipping queries etc.

Is the WI-M-10-25-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WI-M-10-25-0 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for WI-M-10-25-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WI-M-10-25-0 often in real-time on the comparison pages.

What if I can't find stock of WI-M-10-25-0?

You can fill out our help required form which you can use to request a quote for WI-M-10-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay