Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.80
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$26.80
|
6
in stock
|
Buy Now | |
element14
from US$30.43
|
6
in stock
|
Buy Now | |
Farnell
from US$30.88
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.97
|
5
in stock
|
Buy Now | |
Distrelec
from US$30.81
|
4
in stock
|
Buy Now | |
RS
from US$30.19
|
2
in stock
|
Buy Now | |
RS Americas
from US$31.13
|
1
in stock
|
Buy Now |
Test Lead Wire, 10Awg, Green, 3.05M Rohs Compliant: Yes |Mueller Electric WI-M-10-10-5 | Newark Electronics |
TEST LEAD WIRE, 10AWG, GREEN, 3.05M | element14 |
Wire | Transfer Multisort Elektronik |
Mueller Electric Co Stranded Wire Silicone 6mm² Tinned Copper Green 3.1m | Distrelec |
Silicone Wire, 10 AWG, Green, 3 Metres | RS |
Hook-Up Wire,10AWG, TC, Stranded, Green Silicone Jkt,45Amp | Mueller WI-M-10-10-5 | RS Americas |
Where can I find additional details, specifications and documents for a WI-M-10-10-5?
Additional datasheets, footprints and schematics for WI-M-10-10-5 are listed on our Part Details page. You can also find images and similar parts to WI-M-10-10-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WI-M-10-10-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI-M-10-10-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WI-M-10-10-5 fall under?
The WI-M-10-10-5 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to WI-M-10-10-5 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WI-M-10-10-5 you can contact the distributor directly for product support, shipping queries etc.
Is the WI-M-10-10-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WI-M-10-10-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for WI-M-10-10-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WI-M-10-10-5 often in real-time on the comparison pages.
What if I can't find stock of WI-M-10-10-5?
You can fill out our help required form which you can use to request a quote for WI-M-10-10-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.