Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$30.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.52
|
3
in stock
|
Buy Now | |
RS Americas
from US$31.13
|
11
in stock
|
Buy Now | |
Distrelec
from US$30.73
|
10
in stock
|
Buy Now | |
Powell Electronics
from US$289.33
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$32.00
|
5
in stock
|
Buy Now | |
element14
from US$34.48
|
5
in stock
|
Buy Now | |
Farnell
from US$33.05
|
5
in stock
|
Buy Now |
Jacket Material | Silicone Rubber |
---|---|
Jacket Color | Red |
Wire Gauge | 10AWG |
Reel Length (Imperial) | 10ft |
Reel Length (Metric) | 3.05m |
RoHS Compliant | Yes |
Hook-Up Wire,10 AWG, Stranded:TC, Red Silicone Ins,600V | Mueller WI-M-10-10-2 | RS Americas |
Mueller Electric Co Stranded Wire Silicone 6mm² Tinned Copper Red 3.1m | Distrelec |
TEST LEAD WIRE, 10AWG, RED, 3.05M | element14 |
COOLFLEX45 WIRE 10AWG 10FT.RED | RS |
Where can I find additional details, specifications and documents for a WI-M-10-10-2?
Additional datasheets, footprints and schematics for WI-M-10-10-2 are listed on our Part Details page. You can also find images and similar parts to WI-M-10-10-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WI-M-10-10-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI-M-10-10-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WI-M-10-10-2 fall under?
The WI-M-10-10-2 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to WI-M-10-10-2 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WI-M-10-10-2 you can contact the distributor directly for product support, shipping queries etc.
Is the WI-M-10-10-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WI-M-10-10-2 have stock available?
Authorised distributors including RS Americas, Distrelec, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for WI-M-10-10-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WI-M-10-10-2 often in real-time on the comparison pages.
What if I can't find stock of WI-M-10-10-2?
You can fill out our help required form which you can use to request a quote for WI-M-10-10-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.