Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$26.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.61
|
1
in stock
|
Buy Now | |
Powell Electronics
from US$34.60
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.05
|
10
in stock
|
Buy Now | |
Distrelec
from US$30.93
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$26.80
|
4
in stock
|
Buy Now | |
element14
from US$34.54
|
3
in stock
|
Buy Now | |
Farnell
from US$32.85
|
3
in stock
|
Buy Now | |
RS Americas
from US$30.44
|
-
|
Buy Now |
Jacket Material | Silicone Rubber |
---|---|
Jacket Color | Black |
Wire Gauge | 10AWG |
Reel Length (Imperial) | 10ft |
Reel Length (Metric) | 3.05m |
RoHS Compliant | Yes |
Wire | Transfer Multisort Elektronik |
Mueller Electric Co Stranded Wire Silicone 6mm² Tinned Copper Black 3.1m | Distrelec |
Test Lead Wire, 10Awg, Black, 3.05M Rohs Compliant: Yes |Mueller Electric WI-M-10-10-0 | Newark Electronics |
TEST LEAD WIRE, 10AWG, BLACK, 3.05M | element14 |
COOLFLEX45 WIRE 10AWG 10FT.BLK | RS |
Hook-Up Wire,10 AWG, Stranded, TC, Black Silicone Ins,600V | Mueller WI-M-10-10-0 | RS Americas |
Where can I find additional details, specifications and documents for a WI-M-10-10-0?
Additional datasheets, footprints and schematics for WI-M-10-10-0 are listed on our Part Details page. You can also find images and similar parts to WI-M-10-10-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WI-M-10-10-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WI-M-10-10-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WI-M-10-10-0 fall under?
The WI-M-10-10-0 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to WI-M-10-10-0 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WI-M-10-10-0 you can contact the distributor directly for product support, shipping queries etc.
Is the WI-M-10-10-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WI-M-10-10-0 have stock available?
Authorised distributors including Powell Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for WI-M-10-10-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WI-M-10-10-0 often in real-time on the comparison pages.
What if I can't find stock of WI-M-10-10-0?
You can fill out our help required form which you can use to request a quote for WI-M-10-10-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.