WHP3000 600W. Soldering by Weller

HEATING PLATE 230V 600W UK PLUG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,640.53

Distributor Stock
Logo for Farnell
Farnell
from US$1,640.53
No stock
Buy Now
Logo for element14
element14
from US$1,746.86
-
Buy Now

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 400°C
Output Power 600W
Product Range -
Plug Type EU UK
SVHC No SVHC (17-Dec-2015)
External Width 254mm
Height 70mm
Length 395mm
Power Rating 600W
Temperature Max 400°C
Temperature Min 50°C

Alternative Descriptions

HEATING PLATE, 230V, 600W, UK PLUG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WHP3000 600W.?

Additional datasheets, footprints and schematics for WHP3000 600W. are listed on our Part Details page. You can also find images and similar parts to WHP3000 600W. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WHP3000 600W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHP3000 600W. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WHP3000 600W. fall under?

The WHP3000 600W. is listed under Tools & Maintenance > Soldering > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to WHP3000 600W. when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WHP3000 600W. you can contact the distributor directly for product support, shipping queries etc.

Is the WHP3000 600W. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WHP3000 600W. have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for WHP3000 600W..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WHP3000 600W. often in real-time on the comparison pages.

What if I can't find stock of WHP3000 600W.?

You can fill out our help required form which you can use to request a quote for WHP3000 600W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay