Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 400°C |
Output Power | 1.2kW |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
External Width | 254mm |
Height | 70mm |
Length | 395mm |
Power Rating | 1.2kW |
Temperature Max | 400°C |
Temperature Min | 50°C |
PREHEATING PLATE, 1.2KW, 230V | element14 |
Preheating Plate, 1.2Kw, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a WHP3000 1200W?
Additional datasheets, footprints and schematics for WHP3000 1200W are listed on our Part Details page. You can also find images and similar parts to WHP3000 1200W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHP3000 1200W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHP3000 1200W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHP3000 1200W fall under?
The WHP3000 1200W is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WHP3000 1200W when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHP3000 1200W you can contact the distributor directly for product support, shipping queries etc.
Is the WHP3000 1200W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WHP3000 1200W have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WHP3000 1200W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHP3000 1200W often in real-time on the comparison pages.
What if I can't find stock of WHP3000 1200W?
You can fill out our help required form which you can use to request a quote for WHP3000 1200W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.