Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 300°C |
Output Power | 1kW |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
External Width | 254mm |
Height | 70mm |
Length | 280mm |
PREHEATING PLATE, 1KW, 230V | element14 |
Weller Preheating Plate, 1kW, 230VAC, 300°C DE Type F (CEE 7/4) Plug | Distrelec |
Where can I find additional details, specifications and documents for a WHP 1000?
Additional datasheets, footprints and schematics for WHP 1000 are listed on our Part Details page. You can also find images and similar parts to WHP 1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHP 1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHP 1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHP 1000 fall under?
The WHP 1000 is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WHP 1000 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHP 1000 you can contact the distributor directly for product support, shipping queries etc.
Is the WHP 1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WHP 1000 have stock available?
Authorised distributors including element14, Farnell and Distrelec have stock available or on a lead time for WHP 1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHP 1000 often in real-time on the comparison pages.
What if I can't find stock of WHP 1000?
You can fill out our help required form which you can use to request a quote for WHP 1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.