Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$844.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$844.92
|
No stock
|
Buy Now |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 550°C |
Output Power | 700W |
Kit Contents | Hot Air Station |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (17-Dec-2015) |
Air Flow Max | 50l/min |
External Width | 175mm |
Height | 110mm |
Length | 235mm |
Temperature Min | 50°C |
Where can I find additional details, specifications and documents for a WHA 900 (UK)?
Additional datasheets, footprints and schematics for WHA 900 (UK) are listed on our Part Details page. You can also find images and similar parts to WHA 900 (UK) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHA 900 (UK) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHA 900 (UK) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHA 900 (UK) fall under?
The WHA 900 (UK) is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WHA 900 (UK) when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHA 900 (UK) you can contact the distributor directly for product support, shipping queries etc.
Is the WHA 900 (UK) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WHA 900 (UK) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WHA 900 (UK).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHA 900 (UK) often in real-time on the comparison pages.
What if I can't find stock of WHA 900 (UK)?
You can fill out our help required form which you can use to request a quote for WHA 900 (UK) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.