Status: | Unknown |
---|---|
Series: | WH Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 33mm |
External Width - Metric | 95mm |
External Depth - Metric | 171mm |
IP Rating | IP67 |
Body Colour | White Grey |
NEMA Rating | - |
External Height - Imperial | 1.3" |
External Width - Imperial | 3.74" |
External Depth - Imperial | 6.73" |
Product Range | WH Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure, Handheld, Abs, White/Green | Newark Electronics |
ENCLOSURE, HANDHELD, ABS, WHITE/GREEN | element14 |
Where can I find additional details, specifications and documents for a WH170-33-M4-WG?
Additional datasheets, footprints and schematics for WH170-33-M4-WG are listed on our Part Details page. You can also find images and similar parts to WH170-33-M4-WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WH170-33-M4-WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WH170-33-M4-WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WH170-33-M4-WG fall under?
The WH170-33-M4-WG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WH170-33-M4-WG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WH170-33-M4-WG you can contact the distributor directly for product support, shipping queries etc.
Is the WH170-33-M4-WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WH170-33-M4-WG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WH170-33-M4-WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WH170-33-M4-WG often in real-time on the comparison pages.
What if I can't find stock of WH170-33-M4-WG?
You can fill out our help required form which you can use to request a quote for WH170-33-M4-WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.