WH145-25-M2-WY Enclosures, Racks & Accessories by Takachi

HANDHELD ENCLOSURE ABS WHITE/YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.47

Distributor Stock
Logo for Farnell
Farnell
from US$31.98
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.40
-
Buy Now
Logo for element14
element14
from US$30.47
-
Buy Now

Specifications

Enclosure Type Handheld
Enclosure Material ABS
External Height - Metric 25mm
External Width - Metric 88mm
External Depth - Metric 146mm
IP Rating IP67
Body Colour White Yellow
NEMA Rating -
External Height - Imperial -
External Width - Imperial -
External Depth - Imperial -
Product Range -
No. of Switch Holes -

Alternative Descriptions

Enclosure, Ip67, 2 Aa Battery Compartment, Handheld, 25 Mm, 88 Mm, 146 Mm Rohs Compliant: Yes |Takachi WH145-25-M2-WY | Newark Electronics
HANDHELD ENCLOSURE, ABS, WHITE/YELLOW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WH145-25-M2-WY?

Additional datasheets, footprints and schematics for WH145-25-M2-WY are listed on our Part Details page. You can also find images and similar parts to WH145-25-M2-WY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WH145-25-M2-WY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WH145-25-M2-WY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WH145-25-M2-WY fall under?

The WH145-25-M2-WY is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to WH145-25-M2-WY when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WH145-25-M2-WY you can contact the distributor directly for product support, shipping queries etc.

Is the WH145-25-M2-WY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WH145-25-M2-WY have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WH145-25-M2-WY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WH145-25-M2-WY often in real-time on the comparison pages.

What if I can't find stock of WH145-25-M2-WY?

You can fill out our help required form which you can use to request a quote for WH145-25-M2-WY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay