Status: | Unknown |
---|---|
Series: | WH Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 20mm |
External Width - Metric | 79mm |
External Depth - Metric | 126mm |
IP Rating | IP67 |
Body Colour | Black Red |
NEMA Rating | - |
External Height - Imperial | 0.79" |
External Width - Imperial | 3.11" |
External Depth - Imperial | 4.96" |
Product Range | WH Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Handheld, Abs, Black/Red | Newark Electronics |
ENCLOSURE, HANDHELD, ABS, BLACK/RED | element14 |
Where can I find additional details, specifications and documents for a WH125-20-N-BR?
Additional datasheets, footprints and schematics for WH125-20-N-BR are listed on our Part Details page. You can also find images and similar parts to WH125-20-N-BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WH125-20-N-BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WH125-20-N-BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WH125-20-N-BR fall under?
The WH125-20-N-BR is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WH125-20-N-BR when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WH125-20-N-BR you can contact the distributor directly for product support, shipping queries etc.
Is the WH125-20-N-BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WH125-20-N-BR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for WH125-20-N-BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WH125-20-N-BR often in real-time on the comparison pages.
What if I can't find stock of WH125-20-N-BR?
You can fill out our help required form which you can use to request a quote for WH125-20-N-BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.