| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Supply Voltage VAC | 240V |
|---|---|
| Heat Temperature Max | 850°F |
| Output Power | 50W |
| Kit Contents | WESD51PU Power Unit, PES51 Solder Pencil, PH50 Solder Stand |
| External Depth | 114mm |
| RoHS Compliant | No |
| Digital Soldering Station, 50W, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a WESD51D?
Additional datasheets, footprints and schematics for WESD51D are listed on our Part Details page. You can also find images and similar parts to WESD51D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WESD51D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WESD51D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WESD51D fall under?
The WESD51D is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WESD51D when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WESD51D you can contact the distributor directly for product support, shipping queries etc.
Is the WESD51D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WESD51D have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for WESD51D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WESD51D often in real-time on the comparison pages.
What if I can't find stock of WESD51D?
You can fill out our help required form which you can use to request a quote for WESD51D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.