Status: | Unknown |
---|---|
Series: | My Passport Ultra |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Drive Type | External |
---|---|
Drive Size | 2.5" |
Drive Interface | USB 3.0 |
Hard Drive Capacity | 1TB |
Product Range | My Passport Ultra |
Drive Type:External | Newark Electronics |
Where can I find additional details, specifications and documents for a WDBZFP0010BBK-EE?
Additional datasheets, footprints and schematics for WDBZFP0010BBK-EE are listed on our Part Details page. You can also find images and similar parts to WDBZFP0010BBK-EE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WDBZFP0010BBK-EE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WDBZFP0010BBK-EE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WDBZFP0010BBK-EE fall under?
The WDBZFP0010BBK-EE is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to WDBZFP0010BBK-EE when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WDBZFP0010BBK-EE you can contact the distributor directly for product support, shipping queries etc.
Is the WDBZFP0010BBK-EE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WDBZFP0010BBK-EE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WDBZFP0010BBK-EE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WDBZFP0010BBK-EE often in real-time on the comparison pages.
What if I can't find stock of WDBZFP0010BBK-EE?
You can fill out our help required form which you can use to request a quote for WDBZFP0010BBK-EE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.