Status: | Unknown |
---|---|
Series: | WDBR Series |
RoHS: | Unknown |
Resistance | 100ohm |
---|---|
Product Range | WDBR Series |
Power Rating | 5kW |
Resistance Tolerance | ± 10% |
Resistor Case Style | - |
Voltage Rating | 2.5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | +500ppm/°C to +600ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor Terminals | Quick Connect |
Through Hole Thick Film Resistor, Wdbr Series, 100 Ohm, 5 Kw, 10%, 2.5 Kv Rohs Compliant: Yes |Tt Electronics/welwyn WDBR5-100RKT | Newark Electronics |
RES, 100R, 10%, 5KW, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a WDBR5-100RKT?
Additional datasheets, footprints and schematics for WDBR5-100RKT are listed on our Part Details page. You can also find images and similar parts to WDBR5-100RKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WDBR5-100RKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WDBR5-100RKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WDBR5-100RKT fall under?
The WDBR5-100RKT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WDBR5-100RKT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WDBR5-100RKT you can contact the distributor directly for product support, shipping queries etc.
Is the WDBR5-100RKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WDBR5-100RKT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WDBR5-100RKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WDBR5-100RKT often in real-time on the comparison pages.
What if I can't find stock of WDBR5-100RKT?
You can fill out our help required form which you can use to request a quote for WDBR5-100RKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.