Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Drive Type | Internal |
---|---|
Drive Size | 2.5" |
Drive Interface | SATA 6 Gb/s |
Hard Drive Capacity | 500GB |
Rotational Speed | 5400rpm |
Cache Buffer | 16MB |
Pc Hard Drive, Internal, 500Gb, 5400Rpm | Newark Electronics |
Where can I find additional details, specifications and documents for a WD5000LPCX?
Additional datasheets, footprints and schematics for WD5000LPCX are listed on our Part Details page. You can also find images and similar parts to WD5000LPCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD5000LPCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD5000LPCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD5000LPCX fall under?
The WD5000LPCX is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to WD5000LPCX when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD5000LPCX you can contact the distributor directly for product support, shipping queries etc.
Is the WD5000LPCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD5000LPCX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WD5000LPCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD5000LPCX often in real-time on the comparison pages.
What if I can't find stock of WD5000LPCX?
You can fill out our help required form which you can use to request a quote for WD5000LPCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.