Status: | Unknown |
---|---|
Series: | WD Blue |
RoHS: | Unknown |
Drive Type | Internal, Internal |
---|---|
Drive Size | 3.5" |
Drive Interface | SATA 6 Gb/s |
Hard Drive Capacity | 500GB |
Rotational Speed | 7200rpm |
Cache Buffer | 32MB |
Product Range | WD Blue |
SVHC | No SVHC (20-Jun-2016) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Drive Type | Internal |
---|---|
Drive Size | 3.5" |
Drive Interface | SATA |
Hard Drive Capacity | 500GB |
Rotational Speed | 7200rpm |
Cache Buffer | 32MB |
RoHS Compliant | Yes |
Boost your PC storage with WD Blue drives, the brand designed just for desktop and all-in-one PCs with a variety of storage capacities. Improve PC Performance Give your desktop a performance and storage boost when you combine your hard drive with an SSD to maximize speed of data access and a WD Blue drive for up to 6TB of additional capacity. Plan for the Future With better technology comes bigger storage needs. Digital cameras that record ultra-high definition video at 4K resolution and 30 frames per second require a ton of storage. Handling all that media is a snap with our 6TB drive. Trust in WD With legendary reliability, WD Blue drives are designed, tested and built to last, and ships with a 2-year limited warranty. EASY BACKUP AND UPGRADE Acronis True Image WD Edition software, available as a free download, can clone drives and backup your operating system, applications, settings and all of your data. TECHNOLOGY TO HELP PROTECT YOUR DATA NoTouch Ramp Load technology safely positions the recording head off the disk surface to help protect your data. | Ebuyer |
HARD DRIVE, SATA 6GBPS, 500GB, 7200RPM | element14 |
Western Digital HDD, WD Blue, 3.5", 500GB, SATA III | Distrelec |
Where can I find additional details, specifications and documents for a WD5000AZLX?
Additional datasheets, footprints and schematics for WD5000AZLX are listed on our Part Details page. You can also find images and similar parts to WD5000AZLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD5000AZLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD5000AZLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD5000AZLX fall under?
The WD5000AZLX is listed under Computer & Office > Computing > Hard Drives.
Can I view similar or alternative parts?
You can view similar parts to WD5000AZLX when available in the Hard Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD5000AZLX you can contact the distributor directly for product support, shipping queries etc.
Is the WD5000AZLX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD5000AZLX have stock available?
Authorised distributors including Ebuyer, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for WD5000AZLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD5000AZLX often in real-time on the comparison pages.
What if I can't find stock of WD5000AZLX?
You can fill out our help required form which you can use to request a quote for WD5000AZLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.