WD30PURZ Computer Products by Western Digital

SURVEILLANCE HARD DRIVE, INTERNAL, 3TB

Status: Unknown
Series: WD Purple Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$84.52

Distributor Stock
Logo for Farnell
Farnell
from US$84.52
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$99.81
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Drive Type Internal
Drive Size 3.5"
Drive Interface SATA 6 Gb/s
Hard Drive Capacity 3TB
Rotational Speed 5400rpm
Cache Buffer 64MB
Product Range WD Purple Series

Alternative Descriptions

Western Digital HDD, WD Purple, 3.5", 3TB, SATA III | Distrelec
DISK DRIVE, 3.5", 3TB, SATA 6 GB/S | Farnell
Surveillance Hard Drive, Internal, 3Tb | Newark Electronics
Hard Drive 3 TB 5400RPM Internal Non-Encrypted 3.5 Inch 26.1mm SATA 3 Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WD30PURZ?

Additional datasheets, footprints and schematics for WD30PURZ are listed on our Part Details page. You can also find images and similar parts to WD30PURZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WD30PURZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD30PURZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WD30PURZ fall under?

The WD30PURZ is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.

Can I view similar or alternative parts?

You can view similar parts to WD30PURZ when available in the Disk Drives range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WD30PURZ you can contact the distributor directly for product support, shipping queries etc.

Is the WD30PURZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WD30PURZ have stock available?

Authorised distributors including Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for WD30PURZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WD30PURZ often in real-time on the comparison pages.

What if I can't find stock of WD30PURZ?

You can fill out our help required form which you can use to request a quote for WD30PURZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay