Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Type | Internal |
---|---|
Drive Size | 2.5" |
Drive Interface | SATA III |
Hard Drive Capacity | 2TB |
Rotational Speed | 5400rpm |
Cache Buffer | 128MB |
FOR EVERYDAY COMPUTING WHILE ON THE GO Built to WD's high standards of quality and reliability, WD Blue mobile hard drives offer the features that are ideal for your everyday mobile computing needs. A Modern Classic Designed and manufactured with technology found in WD's original award-winning desktop and mobile hard drives. Every Drive Has a Purpose Available in a broad range of entry-level capacities, cache sizes, form factors and interfaces. Tested in Our Lab for Compatibility We test hundreds of systems, configurations, and a multitude of platforms to give customers confidence in our drives. AS MUCH STORAGE AS POSSIBLE FOR YOUR LAPTOP With the highest possible aerial density inside the thinnest space, the WD Blue mobile hard drives add as much capacity as possible to your laptop PC. STATE OF THE ART DESIGN Designed with strong aluminum materials and a hard Tied-Shaft motor, which increases drive pinch strength as much as 30 percent. These features allow for a more rigid structure without degrading performance or increasing power consumption. Recommended Use WD Blue storage is tested and recommended for use in notebooks, external enclosures and certain industrial applications. Easy Backup and Upgrade Acronis True Image WD Edition software, available as a free download, can clone drives and backup your operating system, applications, settings and all of your data. The WD Advantage WD puts our products through extensive Functional Integrity Testing (F.I.T.) prior to any prod | Ebuyer |
DISK DRIVE, 2.5", 2TB, SATA 6 GB/S | Farnell |
Western Digital HDD, WD Blue, 2.5", 2TB, SATA III | Distrelec |
Drive Type:Internal | Newark Electronics |
WD Purple Hard Drive 2TB SATA 6Gbps | Avnet America |
Where can I find additional details, specifications and documents for a WD20SPZX?
Additional datasheets, footprints and schematics for WD20SPZX are listed on our Part Details page. You can also find images and similar parts to WD20SPZX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD20SPZX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD20SPZX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD20SPZX fall under?
The WD20SPZX is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to WD20SPZX when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD20SPZX you can contact the distributor directly for product support, shipping queries etc.
Is the WD20SPZX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD20SPZX have stock available?
Authorised distributors including Ebuyer, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for WD20SPZX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD20SPZX often in real-time on the comparison pages.
What if I can't find stock of WD20SPZX?
You can fill out our help required form which you can use to request a quote for WD20SPZX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.