Status: | Unknown |
---|---|
Series: | WD Blue |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Drive Type | Internal |
---|---|
Drive Size | 2.5" |
Drive Interface | SATA 6 Gb/s |
Hard Drive Capacity | 1TB |
Rotational Speed | 5400rpm |
Cache Buffer | 8MB |
Product Range | WD Blue |
RoHS Compliant | Yes |
Drive Type:Internal | Newark Electronics |
Where can I find additional details, specifications and documents for a WD10JPVX?
Additional datasheets, footprints and schematics for WD10JPVX are listed on our Part Details page. You can also find images and similar parts to WD10JPVX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD10JPVX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD10JPVX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD10JPVX fall under?
The WD10JPVX is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to WD10JPVX when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD10JPVX you can contact the distributor directly for product support, shipping queries etc.
Is the WD10JPVX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WD10JPVX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WD10JPVX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD10JPVX often in real-time on the comparison pages.
What if I can't find stock of WD10JPVX?
You can fill out our help required form which you can use to request a quote for WD10JPVX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.